TE Connectivity EM-DRP-M25-MET-A
- 收藏
- 对比
EM-DRP-M25-MET-A
2460-EM-DRP-M25-MET-A
盒配件
--
大陆
立即发货

Drain plugs; IP67,IP68; Entrelec; Thread: M25; Pitch: 1.5
1最小包装量--
EM-DRP-M25-MET-A详情
TE Connectivity EM-DRP-M25-MET-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
stainless steel
Type of enclosures accessories
drain plugs
IP rating1
IP68
Manufacturer series
Entrelec
Related items
1SNG612006R0000
Thread
M25
Thread pitch
1.5
Gross weight
80g
Certificates
RoHS compliant
IP rating
IP67
EM-DRP-M25-MET-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。