TE Connectivity EM-DRP-M25-MET-B
- 收藏
- 对比
EM-DRP-M25-MET-B
2460-EM-DRP-M25-MET-B
盒配件
--
大陆
立即发货

Nut; IP67,IP68; Entrelec; Thread: M25; stainless steel
1最小包装量--
EM-DRP-M25-MET-B详情
TE Connectivity EM-DRP-M25-MET-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
stainless steel
Type of enclosures accessories
nut
IP rating1
IP68
Manufacturer series
Entrelec
Thread
M25
Gross weight
20g
Certificates
RoHS compliant
IP rating
IP67
EM-DRP-M25-MET-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。