TE Connectivity EM-DRP-NPT12-MET-A
- 收藏
- 对比
EM-DRP-NPT12-MET-A
2460-EM-DRP-NPT12-MET-A
盒配件
--
大陆
立即发货

Drain plugs; IP67,IP68; Entrelec; Thread: NPT 1/2"
1最小包装量--
EM-DRP-NPT12-MET-A详情
TE Connectivity EM-DRP-NPT12-MET-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
stainless steel
Type of enclosures accessories
drain plugs
IP rating1
IP68
Manufacturer series
Entrelec
Related items
1SNG612007R0000
Thread
NPT 1/2"
Gross weight
50g
Certificates
RoHS compliant
IP rating
IP67
EM-DRP-NPT12-MET-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。