TE Connectivity EM-HCF-NPT112-MET-A
- 收藏
- 对比
EM-HCF-NPT112-MET-A
2460-EM-HCF-NPT112-MET-A
电缆扎带和束线带
--
大陆
立即发货

Straight terminal connector; Thread: inch,NPT; stainless steel
1最小包装量--
EM-HCF-NPT112-MET-A详情
TE Connectivity EM-HCF-NPT112-MET-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
stainless steel
Type of cable accessories
straight terminal connector
Kind of thread1
NPT
Kind of thread
inch
Manufacturer series
Entrelec
Cable accessories application1
protective tubes
Cable accessories application
food industry
Connections
1 1/2" socket / NPT1 1/2"
Gross weight
616g
Certificates
RoHS compliant
IP rating
IP65
EM-HCF-NPT112-MET-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。