TE Connectivity EM-HG-SZ1-MET-A
- 收藏
- 对比
EM-HG-SZ1-MET-A
2460-EM-HG-SZ1-MET-A
衬套,索环
--
大陆
立即发货

Cable gland; Int.thread: M12,NPT1/4"; stainless steel; Entrelec
1最小包装量--
EM-HG-SZ1-MET-A详情
TE Connectivity EM-HG-SZ1-MET-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
stainless steel
Type of cable accessories
cable gland
Internal thread1
NPT1/4"
Internal thread
M12
Manufacturer series
Entrelec
Kind of thread1
NPT
Kind of thread
inch
Cable accessories application
food industry
Gross weight
1g
Certificates
RoHS compliant
IP rating
IP68
EM-HG-SZ1-MET-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。