TE Connectivity EM-SIG-SZ16-MET-A
- 收藏
- 对比
EM-SIG-SZ16-MET-A
2460-EM-SIG-SZ16-MET-A
衬套,索环
--
大陆
立即发货

Cable gland; M16; IP68; brass; push-in; Entrelec
1最小包装量--
EM-SIG-SZ16-MET-A详情
TE Connectivity EM-SIG-SZ16-MET-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of cable accessories
cable gland
Gland thread
M16
Cable external diameter
3...7mm
Plating material
nickel
Mechanical mounting
push-in
Manufacturer series
Entrelec
Gross weight
53g
Certificates
RoHS compliant
Kit contents
gasket
IP rating
IP68
EM-SIG-SZ16-MET-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。