TE Connectivity EN0776-005
- 收藏
- 对比
EN0776-005
2460-EN0776-005
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Wire, RAYCHEM OHVT
1最小包装量--
EN0776-005详情
TE Connectivity EN0776-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN0776-005
TE Internal Description
OHVT-145CW-G33D-74-B2A
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 145
Cable Shield Styleu2009
Wire
Cable Types
Coaxial
连接器类型
SMA转SMA
性别
Plug-Plug
电缆长度
0.254 m
EN0776-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。