TE Connectivity EN1795-011
- 收藏
- 对比
EN1795-011
2460-EN1795-011
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / AMERICAS / EMEA, Separable Connector, ≤ 24 kV, Mechanical, 630A / 1250A Bushing Type, Copper Tape, RAYCHEM RSTI
1最小包装量--
EN1795-011详情
TE Connectivity EN1795-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN1795-011
TE Internal Description
RSTI-CC-5951-01
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Connector Typeu2009
Mechanical
EN1795-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。