TE Connectivity EN2997K61212AN
- 收藏
- 对比
EN2997K61212AN
2460-EN2997K61212AN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 PIN P LUG
1最小包装量--
EN2997K61212AN详情
TE Connectivity EN2997K61212AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997K61212AN
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
连接器类型
密耳系列连接器
Reach合规守则
compliant
EN2997K61212AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。