TE Connectivity EN2997K61212F7
- 收藏
- 对比
EN2997K61212F7
2460-EN2997K61212F7
圆形连接器
--
大陆
立即发货

Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port
1最小包装量--
EN2997K61212F7详情
TE Connectivity EN2997K61212F7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
EN2997K61212F7
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
not_compliant
接头数量
12
本体镀层
Passivated
达到SVHC
无SVHC
EN2997K61212F7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。