TE Connectivity EN2997K61412F8
- 收藏
- 对比
EN2997K61412F8
2460-EN2997K61412F8
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 9#20 3# 16 SKT PLUG
1最小包装量--
EN2997K61412F8详情
TE Connectivity EN2997K61412F8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Huber+Suhner, Inc.
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN2997K61412F8
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
-
连接器类型
Plug
颜色
-
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
转换自(适配器端)
BNC Plug, Male Pin
转换(适配器端)
A Jack, Female Socket
特征
-
产品类别
军规圆形连接器
EN2997K61412F8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。