TE Connectivity EN2997KE61212A8
- 收藏
- 对比
EN2997KE61212A8
2460-EN2997KE61212A8
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 PIN P LUG
1最小包装量--
EN2997KE61212A8详情
TE Connectivity EN2997KE61212A8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN2997KE61212A8
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.06
系列
983
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
EN2997KE61212A8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。