TE Connectivity EN2997KE61212MN
- 收藏
- 对比
EN2997KE61212MN
2460-EN2997KE61212MN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 PIN P LUG
1最小包装量--
EN2997KE61212MN详情
TE Connectivity EN2997KE61212MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Factory Pack QuantityFactory Pack Quantity
1920
Manufacturer
Amphenol
Brand
Amphenol FCI
Unit Weight
0.035274 oz
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997KE61212MN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
包装
Reel
系列
983
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Circular Connectors
接头数量
12
本体镀层
Passivated
产品类别
军规圆形连接器
产品类别
Amphenol
达到SVHC
Unknown
EN2997KE61212MN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。