TE Connectivity EN2997KE61415F8
- 收藏
- 对比
EN2997KE61415F8
2460-EN2997KE61415F8
圆形连接器
--
大陆
立即发货

Conn Circular SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port
1最小包装量--
EN2997KE61415F8详情
TE Connectivity EN2997KE61415F8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Molex
Base Product Number
074030
Package
Bulk
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
EN2997KE61415F8
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
*
连接器类型
Plug
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
EN2997KE61415F8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。