TE Connectivity EN2997KE62430M6
- 收藏
- 对比
EN2997KE62430M6
2460-EN2997KE62430M6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 30C 30#16 PIN P LUG
1最小包装量--
EN2997KE62430M6详情
TE Connectivity EN2997KE62430M6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With/Related Products
-
Product Status
Obsolete
厂商
TE Connectivity Laird
Base Product Number
MTMGG610
Package
Bulk
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Manufacturer Part Number
EN2997KE62430M6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
-
连接器类型
密耳系列连接器
子类别
Circular Connectors
配件类型
-
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
EN2997KE62430M6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。