TE Connectivity EN2997S00803AN
- 收藏
- 对比
EN2997S00803AN详情
TE Connectivity EN2997S00803AN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.304431 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997S00803AN
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.66
系列
983
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN2997S00803AN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。