TE Connectivity EN2997S01005MN
- 收藏
- 对比
EN2997S01005MN详情
TE Connectivity EN2997S01005MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
EN2997S01005MN
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.6
连接器类型
密耳系列连接器
性别
Female
Reach合规守则
not_compliant
接头数量
5
EN2997S01005MN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。