TE Connectivity EN2997S60803F6
- 收藏
- 对比
EN2997S60803F6
2460-EN2997S60803F6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 3C 3#20 Skt Plug
1最小包装量--
EN2997S60803F6详情
TE Connectivity EN2997S60803F6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Unit Weight
1.784333 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Rohs Code
有
Manufacturer Part Number
EN2997S60803F6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.19
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN2997S60803F6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。