TE Connectivity EN2997S60898FN
- 收藏
- 对比
EN2997S60898FN
2460-EN2997S60898FN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 3C 3#20 Skt Plug
1最小包装量--
EN2997S60898FN详情
TE Connectivity EN2997S60898FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
Amphenol
Brand
Amphenol LTW
Part # Aliases
ZPF000000000008531
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997S60898FN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
系列
B
连接器类型
密耳系列连接器
子类别
电缆组件
Reach合规守则
not_compliant
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
EN2997S60898FN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。