TE Connectivity EN2997S62430A6
- 收藏
- 对比
EN2997S62430A6
2460-EN2997S62430A6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 30C 30#16
1最小包装量--
EN2997S62430A6详情
TE Connectivity EN2997S62430A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
550
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
Manufacturer Part Number
EN2997S62430A6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
系列
983
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
EN2997S62430A6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。