TE Connectivity EN2997S71203M6
- 收藏
- 对比
EN2997S71203M6
2460-EN2997S71203M6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 3C 3#16 PIN RECP
1最小包装量--
EN2997S71203M6详情
TE Connectivity EN2997S71203M6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Liquid Crystal Polymer (LCP)
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 55 C
Factory Pack QuantityFactory Pack Quantity
48
Contact Materials
磷青铜
Manufacturer
Samtec
Brand
Samtec
Tradename
柔性叠片
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997S71203M6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
AW
包装
Tube
连接器类型
密耳系列连接器
行数
2 Row
子类别
Board to Board & Mezzanine Connectors
螺距
0.8 mm
Reach合规守则
unknown
终端样式
Solder
产品类别
Board to Board & Mezzanine Connectors
端子柱长度
-
产品
Headers
安装角
Straight
产品类别
Board to Board & Mezzanine Connectors
EN2997S71203M6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。