TE Connectivity EN2997S71212FN
- 收藏
- 对比
EN2997S71212FN
2460-EN2997S71212FN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 S KT RECP
1最小包装量--
EN2997S71212FN详情
TE Connectivity EN2997S71212FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Murata
Brand
Murata Electronics
RoHS
Details
Unit Weight
0.035274 oz
Rohs Code
有
Manufacturer Part Number
EN2997S71212FN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
包装
Bulk
系列
983
连接器类型
密耳系列连接器
子类别
Thermistors
Reach合规守则
not_compliant
产品类别
NTC热敏电阻
产品类别
NTC热敏电阻
EN2997S71212FN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。