TE Connectivity EN2997SE00898F7
- 收藏
- 对比
EN2997SE00898F7
2460-EN2997SE00898F7
圆形连接器
--
大陆
立即发货

CONNECTOR, CIRCULAR, RCPT, 3POS, 8-98, WALL; Connector Type: Circular Industrial;
1最小包装量--
EN2997SE00898F7详情
TE Connectivity EN2997SE00898F7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Rohs Code
有
Manufacturer Part Number
EN2997SE00898F7
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
系列
983
终端
Crimp
连接器类型
Circular
性别
Receptacle
子类别
Circular Connectors
Reach合规守则
not_compliant
接头数量
3
本体镀层
Passivated
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
EN2997SE00898F7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。