TE Connectivity EN2997SE01005A6
- 收藏
- 对比
EN2997SE01005A6
2460-EN2997SE01005A6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 5C 5#20 Pin Recp
1最小包装量--
EN2997SE01005A6详情
TE Connectivity EN2997SE01005A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Amphenol
Brand
Amphenol Fiber Optics
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997SE01005A6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.22
连接器类型
密耳系列连接器
子类别
光纤
产品类别
光缆组件
产品类别
光缆组件
达到SVHC
compliant
EN2997SE01005A6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。