TE Connectivity EN2997SE01005C8
- 收藏
- 对比
EN2997SE01005C8
2460-EN2997SE01005C8
圆形连接器
--
大陆
立即发货

Conn Circular PIN 5 POS Crimp ST Flange Mount 5 Terminal 1 Port
1最小包装量--
EN2997SE01005C8详情
TE Connectivity EN2997SE01005C8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Risk Rank
2.07
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
EN2997SE01005C8
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
unknown
EN2997SE01005C8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。