TE Connectivity EN2997SE01005C9
- 收藏
- 对比
EN2997SE01005C9
2460-EN2997SE01005C9
圆形连接器
--
大陆
立即发货

Conn Circular PIN 5 POS Crimp ST Flange Mount 5 Terminal 1 Port
1最小包装量--
EN2997SE01005C9详情
TE Connectivity EN2997SE01005C9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Brand
Amphenol LTW
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
10
RoHS
Non-Compliant
Manufacturer Part Number
EN2997SE01005C9
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
B
连接器类型
密耳系列连接器
子类别
电缆组件
Reach合规守则
unknown
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
EN2997SE01005C9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。