TE Connectivity EN2997SE01006C6
- 收藏
- 对比
EN2997SE01006C6
2460-EN2997SE01006C6
圆形连接器
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Flange Mount 6 Terminal 1 Port
1最小包装量--
EN2997SE01006C6详情
TE Connectivity EN2997SE01006C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Manufacturer Part Number
EN2997SE01006C6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN2997SE01006C6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。