TE Connectivity EN2997SE01006D9
- 收藏
- 对比
EN2997SE01006D9
2460-EN2997SE01006D9
圆形连接器
--
大陆
立即发货

Conn Circular SKT 6 POS Crimp ST Flange Mount 6 Terminal 1 Port
1最小包装量--
EN2997SE01006D9详情
TE Connectivity EN2997SE01006D9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
7.075200 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
KE727003581
Manufacturer
3M
Brand
3M Electronic Specialty
RoHS
Non-Compliant
Manufacturer Part Number
EN2997SE01006D9
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
EN2997SE01006D9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。