TE Connectivity EN2997SE01212C6
- 收藏
- 对比
EN2997SE01212C6
2460-EN2997SE01212C6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 PIN RECP 18GA
1最小包装量--
EN2997SE01212C6详情
TE Connectivity EN2997SE01212C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Manufacturer Part Number
EN2997SE01212C6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Heat Shrink Cable Boots & End Caps
产品类别
Heat Shrink Cable Boots & End Caps
EN2997SE01212C6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。