TE Connectivity EN2997SE01212C7
- 收藏
- 对比
EN2997SE01212C7
2460-EN2997SE01212C7
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#20 PIN RECP 18GA
1最小包装量--
EN2997SE01212C7详情
TE Connectivity EN2997SE01212C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Minimum Temperature
- 45 C
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
EC1067-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
Manufacturer Part Number
EN2997SE01212C7
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
包装
Bulk
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
EN2997SE01212C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。