TE Connectivity EN2997SE01415M8
- 收藏
- 对比
EN2997SE01415M8
2460-EN2997SE01415M8
圆形连接器
--
大陆
立即发货

EN2997SE01415M8 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
EN2997SE01415M8详情
TE Connectivity EN2997SE01415M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Shell Sizes
17
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
应力消除后壳
安装角
直角
产品类别
圆形MIL规格后壳
EN2997SE01415M8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。