TE Connectivity EN2997SE02028BN
- 收藏
- 对比
EN2997SE02028BN
2460-EN2997SE02028BN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 28P SZ 20 RECPT FLANGE MOUNT SOCKET
1最小包装量--
EN2997SE02028BN详情
TE Connectivity EN2997SE02028BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997SE02028BN
Contact Materials
未说明
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
连接器类型
密耳系列连接器
达到SVHC
compliant
EN2997SE02028BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。