TE Connectivity EN2997SE02457CN
- 收藏
- 对比
EN2997SE02457CN
2460-EN2997SE02457CN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 57C 55#20 2#12 PIN RECP 18
1最小包装量--
EN2997SE02457CN详情
TE Connectivity EN2997SE02457CN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ethylene Tetrafluoroethylene (ETFE)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Manufacturer Part Number
EN2997SE02457CN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
连接器类型
密耳系列连接器
类型
Flexible, Spiral Convoluted
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Conduit & Tubing
产品
Tubing with Jackets
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
EN2997SE02457CN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。