TE Connectivity EN2997SE60898BN
- 收藏
- 对比
EN2997SE60898BN
2460-EN2997SE60898BN
圆形连接器
--
大陆
立即发货

Conn Circular SKT 3 POS Crimp ST Cable Mount 3 Terminal 1 Port
1最小包装量--
EN2997SE60898BN详情
TE Connectivity EN2997SE60898BN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Part # Aliases
ZPF000000000008736
Factory Pack QuantityFactory Pack Quantity
1
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997SE60898BN
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
compliant
EN2997SE60898BN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。