TE Connectivity EN2997SE61006B8
- 收藏
- 对比
EN2997SE61006B8详情
TE Connectivity EN2997SE61006B8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
ZPF000000000008766
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997SE61006B8
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
系列
983
连接器类型
Plug
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
compliant
EN2997SE61006B8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。