TE Connectivity EN2997SE61203FN
- 收藏
- 对比
EN2997SE61203FN
2460-EN2997SE61203FN
圆形连接器
--
大陆
立即发货

Circular Connector, Plug, Size 12-3 Position, Cable
1最小包装量--
EN2997SE61203FN详情
TE Connectivity EN2997SE61203FN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Factory Pack QuantityFactory Pack Quantity
450
Manufacturer
Samtec
Brand
Samtec
RoHS
Compliant
包装
Reel
终端
Crimp
连接器类型
Circular
性别
Male
子类别
Board to Board & Mezzanine Connectors
接头数量
3
本体镀层
Passivated
产品类别
Board to Board & Mezzanine Connectors
产品类别
Board to Board & Mezzanine Connectors
达到SVHC
Unknown
EN2997SE61203FN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。