TE Connectivity EN2997SE61212C7
- 收藏
- 对比
EN2997SE61212C7
2460-EN2997SE61212C7
圆形连接器
--
大陆
立即发货

Conn Circular PIN 12 POS Crimp ST Cable Mount 12 Terminal 1 Port
1最小包装量--
EN2997SE61212C7详情
TE Connectivity EN2997SE61212C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
Factory Pack QuantityFactory Pack Quantity
1000
Manufacturer
Murata
Brand
Murata Electronics
RoHS
Details
Risk Rank
2.07
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
EN2997SE61212C7
包装
Bulk
连接器类型
密耳系列连接器
子类别
Thermistors
Reach合规守则
unknown
产品类别
NTC热敏电阻
产品类别
NTC热敏电阻
EN2997SE61212C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。