TE Connectivity EN2997SE61412C7
- 收藏
- 对比
EN2997SE61412C7
2460-EN2997SE61412C7
圆形连接器
--
大陆
立即发货

Conn Circular PIN 12 POS Crimp ST Cable Mount 12 Terminal 1 Port
1最小包装量--
EN2997SE61412C7详情
TE Connectivity EN2997SE61412C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
16
Package
Bulk
Base Product Number
120066
厂商
Molex
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
EN2997SE61412C7
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
*
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
军规圆形连接器
EN2997SE61412C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。