TE Connectivity EN2997SE61415A8
- 收藏
- 对比
EN2997SE61415A8
2460-EN2997SE61415A8
集成电路(IC)
--
大陆
立即发货

983 15C 15#20 PIN PLUG
1最小包装量--
EN2997SE61415A8详情
TE Connectivity EN2997SE61415A8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
2.23
Contact Finish Mating
未说明
Contact Materials
未说明
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
有
Manufacturer Part Number
EN2997SE61415A8
RoHS
Non-Compliant
连接器类型
密耳系列连接器
Reach合规守则
compliant
EN2997SE61415A8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。