TE Connectivity EN2997SE62039B8
- 收藏
- 对比
EN2997SE62039B8
2460-EN2997SE62039B8
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 39C 37#20
1最小包装量--
EN2997SE62039B8详情
TE Connectivity EN2997SE62039B8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
200
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EN2997SE62039B8
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
系列
AR1MB0
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
compliant
产品类别
Wire Labels & Markers
产品类别
Wire Labels & Markers
EN2997SE62039B8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。