TE Connectivity EN2997SE62039D6
- 收藏
- 对比
EN2997SE62039D6
2460-EN2997SE62039D6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 39C 37#20 2#16 SKT PLUG 18
1最小包装量--
EN2997SE62039D6详情
TE Connectivity EN2997SE62039D6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
Manufacturer Part Number
EN2997SE62039D6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
EN2997
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
军规圆形连接器
产品类别
Spiral Wraps, Sleeves, Tubing & Conduit
EN2997SE62039D6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。