TE Connectivity EN2997SE62212F6
- 收藏
- 对比
EN2997SE62212F6
2460-EN2997SE62212F6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 12C 12#12 SKT PLUG
1最小包装量--
EN2997SE62212F6详情
TE Connectivity EN2997SE62212F6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
4.160000 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
Telemecanique
RoHS
Details
Manufacturer Part Number
EN2997SE62212F6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
系列
XZC
连接器类型
密耳系列连接器
子类别
电缆组件
产品类别
Sensor Cables / Actuator Cables
产品类别
Sensor Cables / Actuator Cables
达到SVHC
unknown
EN2997SE62212F6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。