TE Connectivity EN2997SE62239C6
- 收藏
- 对比
EN2997SE62239C6
2460-EN2997SE62239C6
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 39C 27#20 12#16PINPLU 18GA
1最小包装量--
EN2997SE62239C6详情
TE Connectivity EN2997SE62239C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气 APC
RoHS
Details
Manufacturer Part Number
EN2997SE62239C6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
连接器类型
密耳系列连接器
子类别
电缆组件
Reach合规守则
unknown
产品类别
特种电缆
产品类别
特种电缆
EN2997SE62239C6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。