TE Connectivity EN2997SE62255C7
- 收藏
- 对比
EN2997SE62255C7
2460-EN2997SE62255C7
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 55C 55#20 PIN PLUG 18GA
1最小包装量--
EN2997SE62255C7详情
TE Connectivity EN2997SE62255C7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex
RoHS
Details
Manufacturer Part Number
EN2997SE62255C7
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
系列
18117
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN2997SE62255C7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。