TE Connectivity EN2997SE62457D7
- 收藏
- 对比
EN2997SE62457D7
2460-EN2997SE62457D7
圆形连接器
--
大陆
立即发货

983 57C 55#20 2#12 Skt Plug 18
1最小包装量--
EN2997SE62457D7详情
TE Connectivity EN2997SE62457D7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.735999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677610132
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Manufacturer Part Number
EN2997SE62457D7
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.2
包装
Bulk
系列
EN2997
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
达到SVHC
unknown
EN2997SE62457D7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。