TE Connectivity EN2997SE62457MN
- 收藏
- 对比
EN2997SE62457MN
2460-EN2997SE62457MN
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 983 57C 55#20 2#12 PIN PLUG
1最小包装量--
EN2997SE62457MN详情
TE Connectivity EN2997SE62457MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
6.491026 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997SE62457MN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
连接器类型
密耳系列连接器
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
not_compliant
EN2997SE62457MN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。