TE Connectivity EN2997SE70898C6
- 收藏
- 对比
EN2997SE70898C6
2460-EN2997SE70898C6
圆形连接器
--
大陆
立即发货

Conn Circular PIN 3 POS Crimp ST Jam Nut 3 Terminal 1 Port
1最小包装量--
EN2997SE70898C6详情
TE Connectivity EN2997SE70898C6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
20
外壳材料
Aluminum
Shell Sizes
15
Shell Style#
90 Deg
MIL Type
MIL-DTL-38999 III, IV
Mating Style
Threaded
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Risk Rank
2.07
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer Part Number
EN2997SE70898C6
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
unknown
产品类别
圆形MIL规格后壳
外壳电镀
Cadmium
产品
应力消除后壳
安装角
直角
产品类别
圆形MIL规格后壳
EN2997SE70898C6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。