TE Connectivity EN2997SE71006A6
- 收藏
- 对比
EN2997SE71006A6详情
TE Connectivity EN2997SE71006A6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Part # Aliases
935248521437-T3T
Manufacturer
Murata
Brand
Murata Electronics
RoHS
Details
Rohs Code
有
Manufacturer Part Number
EN2997SE71006A6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
包装
Reel
连接器类型
密耳系列连接器
子类别
Capacitors
Reach合规守则
compliant
产品类别
Silicon RF Capacitors / Thin Film
产品类别
Silicon RF Capacitors / Thin Film
EN2997SE71006A6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。