TE Connectivity EN2997SE71404MN
- 收藏
- 对比
EN2997SE71404MN
2460-EN2997SE71404MN
圆形连接器
--
大陆
立即发货

Conn Circular PIN 4 POS Crimp ST Jam Nut 4 Terminal 1 Port
1最小包装量--
EN2997SE71404MN详情
TE Connectivity EN2997SE71404MN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
引脚数
12
Manufacturer Lifecycle Status
PRODUCTION (Last Updated: 1 year ago)
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Rohs Code
有
Manufacturer Part Number
EN2997SE71404MN
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.21
系列
983
连接器类型
密耳系列连接器
子类别
Circular Connectors
Reach合规守则
not_compliant
产品类别
军规圆形连接器
产品类别
军规圆形连接器
EN2997SE71404MN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。