TE Connectivity EN2997SE72430F6
- 收藏
- 对比
EN2997SE72430F6
2460-EN2997SE72430F6
圆形连接器
--
大陆
立即发货

983 30C 30#16 SKT RECP
1最小包装量--
EN2997SE72430F6详情
TE Connectivity EN2997SE72430F6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
1.199999 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
78677604677
Manufacturer
Wiremold
Brand
Wiremold
RoHS
N
Manufacturer Part Number
EN2997SE72430F6
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.07
连接器类型
密耳系列连接器
子类别
Wire & Cable Management
Reach合规守则
unknown
产品类别
Wire Ducting & Raceways
产品类别
Wire Ducting & Raceways
EN2997SE72430F6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。